Raptor Gaming M4 mouse USB Type-A Laser 6000 DPI

  • Brand : Raptor Gaming
  • Product name : M4
  • Product code : 296
  • Category : Mice
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 6981
  • Info modified on : 13 May 2020 20:36:09
  • Long product name Raptor Gaming M4 mouse USB Type-A Laser 6000 DPI :

    M4, up to 6000dpi, Laser, 500/1000Hz, Black

  • Short summary description Raptor Gaming M4 mouse USB Type-A Laser 6000 DPI :

    Raptor Gaming M4, Laser, USB Type-A, 6000 DPI, Black

  • Long summary description Raptor Gaming M4 mouse USB Type-A Laser 6000 DPI :

    Raptor Gaming M4. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 6000 DPI, Buttons quantity: 6, Scroll type: Wheel. Power source: Cable. Product colour: Black

Reviews
Updated:
2012-03-08 15:51:18
Average rating:80
Uk has collected 1 expert review for Raptor Gaming M4 mouse USB Type-A Laser 6000 DPI and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.