- Brand : Watercool
- Product name : MO-RA3 4x180 PRO
- Product code : 22030
- Category : Computer Cooling System Parts & Accessories
- Data-sheet quality : created/standardized by Icecat
- Product views : 7176
- Info modified on : 04 Apr 2019 13:49:15
-
Short summary description Watercool MO-RA3 4x180 PRO
:
Watercool MO-RA3 4x180 PRO, Aluminium, Copper, Steel, Black, 383 x 415.5 x 65 mm, 6 kg
-
Long summary description Watercool MO-RA3 4x180 PRO
:
Watercool MO-RA3 4x180 PRO. Material: Aluminium, Copper, Steel, Product colour: Black. Dimensions (WxDxH): 383 x 415.5 x 65 mm, Weight: 6 kg