- Brand : Stanton
- Product name : C.402
- Product code : C402
- Category : Digital Media Players
- Data-sheet quality : created/standardized by Icecat
- Product views : 13764
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Stanton C.402 Black
:
C.402 - Professional CD player with MP3
-
Short summary description Stanton C.402 Black
:
Stanton C.402, Black, JPG, MP3, LCD, 85 dB, 0.03%
-
Long summary description Stanton C.402 Black
:
Stanton C.402. Product colour: Black, Image formats supported: JPG, Audio formats supported: MP3. Display: LCD. Signal-to-Noise Ratio (SNR): 85 dB, Total Harmonic Distortion (THD): 0.03%, Frequency range: 20 - 20000 Hz. Power requirements: 115/230 V, Power consumption (typical): 15 W, Power supply type: AC. Width: 482 mm, Depth: 266 mm, Height: 88.8 mm