- Brand : International Cash Drawer
- Product name : EP-125
- Product code : EP-125-NLO-CD-B 5/5
- Category : Cash Drawers
- Data-sheet quality : created/standardized by Icecat
- Product views : 11088
- Info modified on : 20 Mar 2019 13:40:21
-
Long product name International Cash Drawer EP-125
:
EP-125 - Wide Cash Drawer, 5 Coins, 5 Notes
-
Short summary description International Cash Drawer EP-125
:
International Cash Drawer EP-125, Black, 478 mm, 385 mm, 100 mm
-
Long summary description International Cash Drawer EP-125
:
International Cash Drawer EP-125. Product colour: Black. Width: 478 mm, Depth: 385 mm, Height: 100 mm