- Brand : International Cash Drawer
- Product name : 3S-423
- Product code : 3S-423-CD-BLACK-USB
- Category : Cash Drawers
- Data-sheet quality : created/standardized by Icecat
- Product views : 8249
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name International Cash Drawer 3S-423
:
3S-423 - Small Standard Cash Drawer, Black w/Silver front, USB (HID) + Cable
-
Short summary description International Cash Drawer 3S-423
:
International Cash Drawer 3S-423, Black, Silver, 405 mm, 323 mm, 100 mm
-
Long summary description International Cash Drawer 3S-423
:
International Cash Drawer 3S-423. Product colour: Black, Silver. Width: 405 mm, Depth: 323 mm, Height: 100 mm