Prolimatech Panther Processor Cooler 12 cm Silver

  • Brand : Prolimatech
  • Product name : Panther
  • Product code : PANTHER
  • Category : Computer Cooling Systems
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 13341
  • Info modified on : 28 Jan 2022 11:47:21
  • Long product name Prolimatech Panther Processor Cooler 12 cm Silver :

    Panther, f/ Intel Socket LGA 1156/1155 , AMD Socket AM2/2+/3/3+, w/ 120mm fan, nickel, 570g

  • Short summary description Prolimatech Panther Processor Cooler 12 cm Silver :

    Prolimatech Panther, Cooler, 12 cm, 600 RPM, 1600 RPM, Silver

  • Long summary description Prolimatech Panther Processor Cooler 12 cm Silver :

    Prolimatech Panther. Type: Cooler, Fan diameter: 12 cm, Rotational speed (min): 600 RPM, Rotational speed (max): 1600 RPM. Product colour: Silver

Reviews
Updated:
2013-02-14 12:37:45
Average rating:92
Uk has collected 29 expert reviews for Prolimatech Panther Processor Cooler 12 cm Silver and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
overclockersclub.com
Updated:
2013-02-14 12:37:45
Average rating:0
The CPU cooler is by far one of the most important pieces of hardware in overclocking. Without having a well-performing cooler, you simply cannot expect to get the most out of your CPU. Recently, many manufacturers have begun entering the market by di...
  • Amazing thermal performance, Includes a fan and TIM, Quiet, even at full speed...
  • Difficult to mount due to short screws, Tight threads for mounting brackets...
  • Overall, the Prolimatech Panther is quite the air cooler. Although I’ve been away from air coolers since receiving and modifying my ECO ALC about a year ago, the Panther really came out of the woods. I wasn’t expecting such amazing thermal performance...
XSreviews.co.uk
Updated:
2013-02-14 12:37:45
Average rating:0
Prolimatech, founded in 2008 and based in Taiwan, is fairly new to the market but has already won praise for the high performance of their coolers. The Panther is a heatpipe tower cooler which has been proven to be a high performance and cost effect...
  • The testing results were very impressive. The heatsink should allow for even higher overclocks and with the two Scythe Gentle Typhoon AP-15s, was pretty quiet. The mounting system is always an important part of a cooler’s package. For both AMD and Int...
eteknix.com
Updated:
2013-09-18 22:33:34
Average rating:0
Prolimatech make some of the biggest and meatiest heatsinks on the market (such as the Genesis, Megahalems and so on) but today we have something relatively minuscule from Prolimatech in the form of the Panther CPU cooler. This is a quad 6mm heatpipe with...
  • Prolimatech's Panther is a decent CPU cooler if you want 100% RAM compatibility, to have good cooling performance capable of taming an overclocked CPU and you are on a relatively tight budget. Yet we can see from our testing that there are clearly better...
eteknix.com
Updated:
2013-09-20 07:41:55
Average rating:0
Prolimatech are continually expanding their product line-up to ensure they have a cooler which to suit everybody's needs. In recent years they have experienced great success in the high end segment of the market with their enthusiast-adored Megahalems and...
  • Let's first focus on the cooling performance of Prolimatech's Panther. At stock CPU frequencies, it manages to match some of the coolers in a similar price range such as Xigmatek's Aegir and Enermax's ETS-T40-VD. The cheaper Cooler Master Hyper 212 Plus d...
legitreviews.com
Updated:
2013-02-14 12:37:44
Average rating:0
Prolimatech is mainly known for their CPU coolers, but they also make cooling products for almost anything in your PC. They are probably best known for their Megahalems and Super Mega coolers. We all know how well those performed, so we’re anxious t...
  • The Prolimatech Panther is definitely a worthwhile contender in the mid-range cooler line-up...
hardwaresecrets.com
Updated:
2013-02-14 12:37:45
Average rating:0
The Prolimatech Panther is a CPU cooler with a tower heatsink, four heatpipes and a 120 mm fan with LEDs. It seems to be a smaller version of the Armageddon CPU cooler, which we already reviewed. Let’s test it and see how well it performs.The Panther c...
  • The Prolimatech Panther is very well-made with the usual Prolimatech construction quality. The installation is simple and it looks awesome thanks to the fan with red LEDs.It has good cooling performance with low noise level. However, the Panther promised...
xbitlabs.com
Updated:
2013-02-14 12:37:45
Average rating:0
We don’t often test products of the Taiwanese Prolimatech Inc. Last year, for example, we only had one cooler called Prolimatech Genesis, yet we were highly pleased with its performance. The Genesis made it into the ranks of our super-coolers, so it's...
  • Panther’s attack didn’t really succeed and the cooler left more of an ambiguous impression. Prolimatech Panther seems to have quite a few drawbacks. First of all, it doesn't support old LGA775 and LGA1366 as well as the new LGA2011 platform. The secon...
techspot.com
Updated:
2013-02-14 12:37:45
Average rating:0
Without question one of the most affordable and thus commonly upgraded components by PC builders and enthusiasts alike is the CPU cooler. While things have definitely improved in the past few years, upgrading the stock cooler that comes with AMD or Int...
  • The Intel Core i7-2600K makes a perfect case scenario of a processor that can really benefit from an upgraded cooler. Despite being a more expensive unlocked processor, Intel bundles the Core i7-2600K with the same low profile heatsink that comes with...
techwarelabs.com
Updated:
2013-02-14 12:37:45
Average rating:0
Choosing a CPU cooler is always a tightrope walk between Style, Performance, and Price; So seeing a new name to the market usually raises some eyebrows. ProlimaTech is a relatively new name to the cooling market: With that, I have been given the Prol...
  • This cooler brings both quiet and efficiency to the table from a relatively new company. However, this has already been achieved in the market by big hitters such as CoolerMaster and Asus. Because it is still an effective product I can’t fault them...
More