- Brand : Rommelsbacher
- Product name : SM 800/ES
- Product code : SM 800/ES
- Category : Blenders
- Data-sheet quality : created/standardized by Icecat
- Product views : 13394
- Info modified on : 29 Aug 2018 16:56:13
-
Long product name Rommelsbacher SM 800/ES blender 0.8 L Immersion blender 800 W Stainless steel, Transparent, White
:
SM 800/ES - 230 V, 800 W, Stainless steel
-
Short summary description Rommelsbacher SM 800/ES blender 0.8 L Immersion blender 800 W Stainless steel, Transparent, White
:
Rommelsbacher SM 800/ES, Immersion blender, 0.8 L, 800 W, Stainless steel, Transparent, White
-
Long summary description Rommelsbacher SM 800/ES blender 0.8 L Immersion blender 800 W Stainless steel, Transparent, White
:
Rommelsbacher SM 800/ES. Bowl capacity: 0.8 L. Type: Immersion blender, Product colour: Stainless steel, Transparent, White. Power: 800 W, AC input voltage: 230 V. Width: 56 mm, Depth: 56 mm, Height: 440 mm. Capacity chopper: 0.5 L