- Brand : SUNNE
- Product name : S12
- Product code : S12
- Category : Signage Display Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 3918
- Info modified on : 14 Jul 2020 17:06:18
-
Long product name SUNNE S12 signage display mount 152.4 cm (60") Silver
:
S12, 32 - 60", 40 kg
-
Short summary description SUNNE S12 signage display mount 152.4 cm (60") Silver
:
SUNNE S12, 40 kg, 81.3 cm (32"), 152.4 cm (60")
-
Long summary description SUNNE S12 signage display mount 152.4 cm (60") Silver
:
SUNNE S12. Maximum weight capacity: 40 kg, Minimum screen size: 81.3 cm (32"), Maximum screen size: 152.4 cm (60"). Product colour: Silver