- Brand : SUNNE
- Product name : LCD-B11
- Product code : LCD-B11
- Category : Monitor Mounts & Stands
- Data-sheet quality : created/standardized by Icecat
- Product views : 25693
- Info modified on : 03 Aug 2022 07:14:08
-
Long product name SUNNE LCD-B11 monitor mount / stand 58.4 cm (23") Black, Silver Desk
:
LCD-B11, 10"-23", 15kg
-
Short summary description SUNNE LCD-B11 monitor mount / stand 58.4 cm (23") Black, Silver Desk
:
SUNNE LCD-B11, 15 kg, 25.4 cm (10"), 58.4 cm (23"), Black, Silver
-
Long summary description SUNNE LCD-B11 monitor mount / stand 58.4 cm (23") Black, Silver Desk
:
SUNNE LCD-B11. Maximum weight capacity: 15 kg, Minimum screen size: 25.4 cm (10"), Maximum screen size: 58.4 cm (23"). Tilt angle range: -15 - 15°. Product colour: Black, Silver
Country | Distributor |
---|---|
|
1 distributor(s) |