- Brand : Sunwell
- Product name : IWH-600
- Product code : 5401268
- GTIN (EAN/UPC) : 8590875003777
- Category : Electric Space Heaters
- Data-sheet quality : created/standardized by Icecat
- Product views : 8812
- Info modified on : 07 Mar 2024 15:34:52
-
Short summary description Sunwell IWH-600 White 600 W
:
Sunwell IWH-600, 3 m, White, 600 W, 1192 x 30 x 592 mm
-
Long summary description Sunwell IWH-600 White 600 W
:
Sunwell IWH-600. Cord length: 3 m. Product colour: White. Heating power: 600 W. Dimensions (WxDxH): 1192 x 30 x 592 mm