- Brand : Sunwell
- Product name : E 600 G-S
- Product code : 5437118
- GTIN (EAN/UPC) : 8590875602246
- Category : Electric Space Heaters
- Data-sheet quality : created/standardized by Icecat
- Product views : 15542
- Info modified on : 07 Mar 2024 15:34:52
-
Short summary description Sunwell E 600 G-S Black 600 W
:
Sunwell E 600 G-S, IP20, Black, 600 W, 14 kg, 1190 x 30 x 590 mm
-
Long summary description Sunwell E 600 G-S Black 600 W
:
Sunwell E 600 G-S. International Protection (IP) code: IP20. Product colour: Black. Heating power: 600 W. Weight: 14 kg. Dimensions (WxDxH): 1190 x 30 x 590 mm