- Brand : Sunwell
- Product name : E 300 G-SP
- Product code : 5437122
- GTIN (EAN/UPC) : 8590875916633
- Category : Electric Space Heaters
- Data-sheet quality : created/standardized by Icecat
- Product views : 7503
- Info modified on : 04 Apr 2019 13:52:24
-
Short summary description Sunwell E 300 G-SP Mirror 300 W
:
Sunwell E 300 G-SP, IP20, Mirror, 300 W, 7 kg, 590 x 30 x 590 mm
-
Long summary description Sunwell E 300 G-SP Mirror 300 W
:
Sunwell E 300 G-SP. International Protection (IP) code: IP20. Product colour: Mirror. Heating power: 300 W. Weight: 7 kg. Dimensions (WxDxH): 590 x 30 x 590 mm