- Brand : Sunwell
- Product name : E 600 G-SP
- Product code : 5437124
- GTIN (EAN/UPC) : 8590875916640
- Category : Electric Space Heaters
- Data-sheet quality : created/standardized by Icecat
- Product views : 9128
- Info modified on : 18 May 2018 05:19:07
-
Short summary description Sunwell E 600 G-SP Mirror 600 W
:
Sunwell E 600 G-SP, IP20, Mirror, 600 W, 14 kg, 1190 x 30 x 590 mm
-
Long summary description Sunwell E 600 G-SP Mirror 600 W
:
Sunwell E 600 G-SP. International Protection (IP) code: IP20. Product colour: Mirror. Heating power: 600 W. Weight: 14 kg. Dimensions (WxDxH): 1190 x 30 x 590 mm