- Brand : Sigma Innovation
- Product name : BLITZ
- Product code : SG-BLITZ-WB
- Category : Computer Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 7030
- Info modified on : 21 Apr 2020 11:28:07
-
Long product name Sigma Innovation BLITZ Full Tower Black
:
BLITZ, ATX, no PSU, Black
-
Short summary description Sigma Innovation BLITZ Full Tower Black
:
Sigma Innovation BLITZ, Full Tower, PC, Black, ATX, micro ATX, Mini-ATX, Aluminium, SECC, 190 mm
-
Long summary description Sigma Innovation BLITZ Full Tower Black
:
Sigma Innovation BLITZ. Form factor: Full Tower, Type: PC, Product colour: Black. Width: 190 mm, Depth: 520 mm, Height: 430 mm. Internal drive bays: 4 x 3.5", External drive bays: 4 x 5.25", 2 x 3.5"