- Brand : Sunwell
- Product name : IWH-200
- Product code : 8590875003753
- GTIN (EAN/UPC) : 8590875003753
- Category : Electric Space Heaters
- Data-sheet quality : created/standardized by Icecat
- Product views : 25133
- Info modified on : 06 Jan 2021 16:03:29
-
Short summary description Sunwell IWH-200 White 200 W
:
Sunwell IWH-200, 3 m, White, 200 W, 750 x 30 x 320 mm
-
Long summary description Sunwell IWH-200 White 200 W
:
Sunwell IWH-200. Cord length: 3 m. Product colour: White. Heating power: 200 W. Dimensions (WxDxH): 750 x 30 x 320 mm