- Brand : Sunwell
- Product name : Thermo-Timer
- Product code : 4009816255006
- GTIN (EAN/UPC) : 4009816255006
- Category : Thermostats
- Data-sheet quality : created/standardized by Icecat
- Product views : 31692
- Info modified on : 03 Jun 2018 08:01:39
-
Short summary description Sunwell Thermo-Timer thermostat White
:
Sunwell Thermo-Timer, White, Digital, 80 mm, 60 mm, 100 mm
-
Long summary description Sunwell Thermo-Timer thermostat White
:
Sunwell Thermo-Timer. Product colour: White. Display: Digital. Width: 80 mm, Depth: 60 mm, Height: 100 mm