- Brand : Boss Audio Systems
- Product name : ATV20
- Product code : ATV20
- GTIN (EAN/UPC) : 0791489116022
- Category : Car Speakers
- Data-sheet quality : created/standardized by Icecat
- Product views : 9311
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Boss Audio Systems ATV20 car speaker
:
ATV20 - 6.5", 450W, 45-25kHz, 90dB
-
Short summary description Boss Audio Systems ATV20 car speaker
:
Boss Audio Systems ATV20, 450 W, 90 dB, 45 - 25000 Hz, 3.81 cm
-
Long summary description Boss Audio Systems ATV20 car speaker
:
Boss Audio Systems ATV20. Rated power: 450 W, Sensitivity: 90 dB, Frequency range: 45 - 25000 Hz. Tweeter diameter: 3.81 cm