- Brand : Dataram
- Product name : DRL1333RL/8GB
- Product code : DRL1333RL/8GB
- GTIN (EAN/UPC) : 0609713031068
- Category : Memory Modules
- Data-sheet quality : created/standardized by Icecat
- Product views : 11667
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Dataram DRL1333RL/8GB memory module 1 x 8 GB DDR3 1333 MHz ECC
:
8 Gb, DDR3-1333, 240-pin, 1.35 V, Registered, ECC, Rank 2
-
Short summary description Dataram DRL1333RL/8GB memory module 1 x 8 GB DDR3 1333 MHz ECC
:
Dataram DRL1333RL/8GB, 8 GB, 1 x 8 GB, DDR3, 1333 MHz, 240-pin DIMM
-
Long summary description Dataram DRL1333RL/8GB memory module 1 x 8 GB DDR3 1333 MHz ECC
:
Dataram DRL1333RL/8GB. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, ECC
Country | Distributor |
---|---|
|
2 distributor(s) |
|
1 distributor(s) |
|
2 distributor(s) |
|
2 distributor(s) |
|
1 distributor(s) |