Dataram DRL1333R/8GB memory module 1 x 8 GB DDR3 1333 MHz ECC

  • Brand : Dataram
  • Product name : DRL1333R/8GB
  • Product code : DRL1333R/8GB
  • Category : Memory Modules
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 5245
  • Info modified on : 07 Mar 2024 15:34:52
  • Long product name Dataram DRL1333R/8GB memory module 1 x 8 GB DDR3 1333 MHz ECC :

    8 Gb, DDR3-1333, 240-pin, 1.5 V, Registered, ECC, Rank 2

  • Short summary description Dataram DRL1333R/8GB memory module 1 x 8 GB DDR3 1333 MHz ECC :

    Dataram DRL1333R/8GB, 8 GB, 1 x 8 GB, DDR3, 1333 MHz, 240-pin DIMM

  • Long summary description Dataram DRL1333R/8GB memory module 1 x 8 GB DDR3 1333 MHz ECC :

    Dataram DRL1333R/8GB. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, ECC