Nevir NVR-7502-19HD-N negro 48.3 cm (19") HD Black

  • Brand : Nevir
  • Product name : NVR-7502-19HD-N negro
  • Product code : NVR7502-19DVDNEGRO
  • Category : TVs
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 8596
  • Info modified on : 21 Oct 2022 10:32:10
  • Short summary description Nevir NVR-7502-19HD-N negro 48.3 cm (19") HD Black :

    Nevir NVR-7502-19HD-N negro, 48.3 cm (19"), 1366 x 768 pixels, HD, Black

  • Long summary description Nevir NVR-7502-19HD-N negro 48.3 cm (19") HD Black :

    Nevir NVR-7502-19HD-N negro. Display diagonal: 48.3 cm (19"), Display resolution: 1366 x 768 pixels, HD type: HD, Contrast ratio (typical): 1000:1. Product colour: Black