Nevir NVR7502-22 55.9 cm (22") Full HD Black 300 cd/m²

  • Brand : Nevir
  • Product name : NVR7502-22
  • Product code : NVR7502-22DVDNEGRO
  • Category : TVs
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 6623
  • Info modified on : 21 Oct 2022 10:32:10
  • Short summary description Nevir NVR7502-22 55.9 cm (22") Full HD Black 300 cd/m² :

    Nevir NVR7502-22, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, DVB-T, Black

  • Long summary description Nevir NVR7502-22 55.9 cm (22") Full HD Black 300 cd/m² :

    Nevir NVR7502-22. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display brightness: 300 cd/m², Response time: 5 ms, Contrast ratio (typical): 1000:1. Digital signal format system: DVB-T. Product colour: Black