Absolute Software CTC-GD-10K-60 networking software Network monitoring 5 year(s)

  • Brand : Absolute Software
  • Product name : CTC-GD-10K-60
  • Product code : CTC-GD-10K-60
  • Category : Networking Software
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 7032
  • Info modified on : 07 Mar 2024 15:34:52
  • Long product name Absolute Software CTC-GD-10K-60 networking software Network monitoring 5 year(s) :

    Computrace Complete - 5 Year, 10000 Users

  • Short summary description Absolute Software CTC-GD-10K-60 networking software Network monitoring 5 year(s) :

    Absolute Software CTC-GD-10K-60, Network monitoring, 5 year(s), 10000 license(s), Windows 7 (32 / 64-bit), Windows Vista (32 / 64-bit), Windows XP (32-bit), Windows 2000, Windows..., Windows Internet Explorer, Mozilla Firefox 3, Mac Safari

  • Long summary description Absolute Software CTC-GD-10K-60 networking software Network monitoring 5 year(s) :

    Absolute Software CTC-GD-10K-60. Type: Network monitoring, Number of years: 5 year(s), License level purchase required: 10000 license(s). Compatible operating systems: Windows 7 (32 / 64-bit), Windows Vista (32 / 64-bit), Windows XP (32-bit), Windows 2000, Windows..., Minimum system requirements: Windows Internet Explorer, Mozilla Firefox 3, Mac Safari