- Brand : Opticon
- Product name : OPH1004
- Product code : 11979
- Category : Barcode Readers
- Data-sheet quality : created/standardized by Icecat
- Product views : 8457
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Opticon OPH1004 Black
:
OPH1004 - 1D/2D, 100scans/sec, 128x128 LCD, ARM7 32-bit CPU, 16MB RAM, 4MB Flash, 64MB NAND, IrDA 115.2kbps, Li-Ion, 140g, Black
-
Short summary description Opticon OPH1004 Black
:
Opticon OPH1004, 100 reads/s, 4000 - 80000 lx, 650 nm, -20 - 20°, -35 - 35°, 8 - 50°
-
Long summary description Opticon OPH1004 Black
:
Opticon OPH1004. Read rate (max): 100 reads/s, Light levels (direct sunlight): 4000 - 80000 lx, Wavelength: 650 nm. Standard interfaces: IrDA. Product colour: Black, Housing material: ABS synthetics, International Protection (IP) code: IP54. Battery technology: Lithium-Ion (Li-Ion). Weight: 140 g