4Dg FD1002 Gaming Controller Black USB 2.0 Joystick Analogue / Digital PC

  • Brand : 4Dg
  • Product name : FD1002
  • Product code : FD1002
  • GTIN (EAN/UPC) : 8435245810022
  • Category : Gaming Controllers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 26005
  • Info modified on : 27 Jan 2020 15:35:53
  • Short summary description 4Dg FD1002 Gaming Controller Black USB 2.0 Joystick Analogue / Digital PC :

    4Dg FD1002, Joystick, PC, Select button, Start button, Turbo button, Analogue / Digital, Wired, USB 2.0

  • Long summary description 4Dg FD1002 Gaming Controller Black USB 2.0 Joystick Analogue / Digital PC :

    4Dg FD1002. Device type: Joystick, Gaming platforms supported: PC, Gaming control function buttons: Select button, Start button, Turbo button. Connectivity technology: Wired, Device interface: USB 2.0. Product colour: Black. Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 98, Windows ME, Windows Vista Business, Windows.... Package type: Blister