- Brand : ITB
- Product name : AMCHPRNU
- Product code : AMCHPNRU
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 20445
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description ITB AMCHPRNU Black
:
ITB AMCHPRNU, 90 kg, 800 x 400 mm, 800 x 400 mm, Black
-
Long summary description ITB AMCHPRNU Black
:
ITB AMCHPRNU. Maximum weight capacity: 90 kg, Minimum VESA mount: 800 x 400 mm, Maximum VESA mount: 800 x 400 mm. Product colour: Black