Elite Screens VMAX2, 110" projection screen 2.79 m (110") 16:9

  • Brand : Elite Screens
  • Product name : VMAX2, 110"
  • Product code : VMAX110UWH2
  • GTIN (EAN/UPC) : 6944904400891
  • Category : Projection Screens
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 17984
  • Info modified on : 07 Mar 2024 15:34:52
  • Warranty: : 2 Years
  • Long product name Elite Screens VMAX2, 110" projection screen 2.79 m (110") 16:9 :

    VMAX2, 110", 16:9, 243.8 x 137.2cm

  • Short summary description Elite Screens VMAX2, 110" projection screen 2.79 m (110") 16:9 :

    Elite Screens VMAX2, 110", Motorized, 2.79 m (110"), 2.44 m, 137 cm, 16:9

  • Long summary description Elite Screens VMAX2, 110" projection screen 2.79 m (110") 16:9 :

    Elite Screens VMAX2, 110". Drive type: Motorized, Diagonal: 2.79 m (110"), Viewable screen width (W): 2.44 m, Viewable screen height (H): 137 cm, Native aspect ratio: 16:9

Video
Similar products
Elite Screens
Product: VMAX2, 100"
Product code: VMAX100UWH2-E24
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Elite Screens
Product: VMAX2, 100"
Product code: VMAX100XWH2-E24
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Elite Screens
Product: VMAX2, 106"
Product code: VMAX106XWH2
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Elite Screens
Product: VMAX2, 128"
Product code: VMAX128XWX2-E20
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Elite Screens
Product: VMAX2, 150"
Product code: VMAX150XWH2-E24
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Elite Screens
Product code: VMAX200UWH PLUS4
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Elite Screens
Product: VMAX2, 235"
Product code: VMAX235XWH2
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Elite Screens
Product: VMAX2, 84"
Product code: VMAX84XWH2-E30
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Elite Screens
Product: VMAX2, 92"
Product code: VMAX92XWH2-E30
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Elite Screens
Product code: VMAX180XWV
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Distributors
Country Distributor
1 distributor(s)
1 distributor(s)