- Brand : G-Cube
- Product name : GHV-170BK
- Product code : GHV-170BK
- Category : Headphones & Headsets
- Data-sheet quality : created/standardized by Icecat
- Product views : 8409
- Info modified on : 12 Nov 2019 15:21:07
-
Long product name G-Cube GHV-170BK headphones/headset Wired Head-band Black
:
GHV-170BK, 50mW, 20~20,000HZ, 150g
-
Short summary description G-Cube GHV-170BK headphones/headset Wired Head-band Black
:
G-Cube GHV-170BK, Wired, 20 - 20000 Hz, 150 g, Headset, Black
-
Long summary description G-Cube GHV-170BK headphones/headset Wired Head-band Black
:
G-Cube GHV-170BK. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Weight: 150 g. Product colour: Black