- Brand : Imetec
- Product name : 6998
- Product code : 6998
- GTIN (EAN/UPC) : 8007403069988
- Category : Electric Blankets
- Data-sheet quality : created/standardized by Icecat
- Product views : 17145
- Info modified on : 17 Apr 2024 09:28:04
-
Short summary description Imetec 6998 electric blanket Electric bed warmer 150 W Green Polyethylene terephthalate (PET)
:
Imetec 6998, 1500 mm, 800 mm, Polyethylene terephthalate (PET), 40 °C
-
Long summary description Imetec 6998 electric blanket Electric bed warmer 150 W Green Polyethylene terephthalate (PET)
:
Imetec 6998. Width: 1500 mm, Depth: 800 mm. Material: Polyethylene terephthalate (PET). Maximum washing temperature: 40 °C