- Brand : SCOTT
- Product name : i-PX 12 Helin
- Product code : I-PX 12 HELIN
- GTIN (EAN/UPC) : 3250110017499
- Category : Docking Speakers
- Data-sheet quality : created/standardized by Icecat
- Product views : 7042
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name SCOTT i-PX 12 Helin 2.0 channels 4 W Black
:
i-PX 12 Helin, Apple iPod/iPhone, 2x 2W RMS, LCD, 550g
-
Short summary description SCOTT i-PX 12 Helin 2.0 channels 4 W Black
:
SCOTT i-PX 12 Helin, 2.0 channels, 4 W, 3.5 mm, iPhone, iPod, LCD, Black
-
Long summary description SCOTT i-PX 12 Helin 2.0 channels 4 W Black
:
SCOTT i-PX 12 Helin. Audio output channels: 2.0 channels, RMS rated power: 4 W. Headphone connectivity: 3.5 mm. Apple docking compatibility: iPhone, iPod. Display: LCD. Product colour: Black, Volume control: Digital