- Brand : SCOTT
- Product name : ADX 40 W
- Product code : ADX 40 W
- GTIN (EAN/UPC) : 3250110011077
- Category : Speaker Sets
- Data-sheet quality : created/standardized by Icecat
- Product views : 25405
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name SCOTT ADX 40 W speaker set 22 W PC Wood 2.1 channels 2-way 12 W
:
ADX 40 W, 2.1, 2x 6W, 10W Subwoofer
-
Short summary description SCOTT ADX 40 W speaker set 22 W PC Wood 2.1 channels 2-way 12 W
:
SCOTT ADX 40 W, 2.1 channels, 22 W, PC, Wood, 2-way, 12 W
-
Long summary description SCOTT ADX 40 W speaker set 22 W PC Wood 2.1 channels 2-way 12 W
:
SCOTT ADX 40 W. Audio output channels: 2.1 channels, RMS rated power: 22 W, Recommended usage: PC. Satellite speaker type: 2-way, Satellite speakers RMS power: 12 W. Subwoofer type: Active subwoofer. Power source: AC