eMachines eME443-BZ602 AMD C C-50 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black

  • Brand : eMachines
  • Product name : eME443-BZ602
  • Product code : LX.NE602.002
  • GTIN (EAN/UPC) : 0884483975341
  • Category : Laptops
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 21040
  • Info modified on : 25 Nov 2020 15:08:12
  • Warranty: : One-year Limited Warranty
  • Long product name eMachines eME443-BZ602 AMD C C-50 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black :

    eME443-BZ602 - Genuine Windows 7 Home Premium, 1GHz AMD dual-core C-50, 2GB memory, 250GB storage, 15.6" display, ATI Radeon HD 6250 GPU, 8X DVD±RW DL, Wi-Fi, USB, 6.37 lbs

  • Short summary description eMachines eME443-BZ602 AMD C C-50 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black :

    eMachines eME443-BZ602, AMD C, 1 GHz, 39.6 cm (15.6"), 2 GB, 250 GB, Windows 7 Home Premium

  • Long summary description eMachines eME443-BZ602 AMD C C-50 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black :

    eMachines eME443-BZ602. Form factor: Clamshell. Processor family: AMD C, Processor model: C-50, Processor frequency: 1 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6250. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.6 kg