- Brand : Zalman
- Product name : F1
- Product code : SSD0240F1
- GTIN (EAN/UPC) : 8809213763137
- Category : Internal Solid State Drives
- Data-sheet quality : created/standardized by Icecat
- Product views : 6846
- Info modified on : 04 Apr 2019 13:59:57
- Warranty: : 3 years
-
Long product name Zalman F1 2.5" 240 GB Serial ATA III MLC
:
240GB F1 series 2.5" SATA III
-
Zalman F1 2.5" 240 GB Serial ATA III MLC
:
- Fast Serial ATA 6Gb/s interface.
- Sandforce SF-2281 controller.
- AHCI mode optimised.
- SMART, NCQ Command and Trim supported.
- Read speed up to 560MB/s.
- Write speed up to 530MB/s.
- Supplied with Acronis True Image for disk migration. -
Short summary description Zalman F1 2.5" 240 GB Serial ATA III MLC
:
Zalman F1, 240 GB, 2.5", 560 MB/s, 6 Gbit/s
-
Long summary description Zalman F1 2.5" 240 GB Serial ATA III MLC
:
Zalman F1. SSD capacity: 240 GB, SSD form factor: 2.5", Read speed: 560 MB/s, Write speed: 530 MB/s, Data transfer rate: 6 Gbit/s
Embed the product datasheet into your content
Features | |
---|---|
Security algorithms | 128-bit AES, 256-bit AES |
SSD form factor | 2.5" |
SSD capacity | 240 GB |
Interface | Serial ATA III |
Memory type | MLC |
Data transfer rate | 6 Gbit/s |
Read speed | 560 MB/s |
Write speed | 530 MB/s |
Random read (4KB) | 45000 IOPS |
Random write (4KB) | 45000 IOPS |
S.M.A.R.T. support | |
TRIM support | |
Mean time between failures (MTBF) | 1200000 h |
Power | |
---|---|
Operating voltage | 5 V |
Power consumption (read) | 1.1 W |
Power consumption (write) | 1.1 W |
Power | |
---|---|
Power consumption (standby) | 0.5 W |
Operational conditions | |
---|---|
Operating temperature (T-T) | 0 - 70 °C |
Storage temperature (T-T) | -40 - 85 °C |
Storage relative humidity (H-H) | 5 - 95% |
Operating vibration | 20 G |
Operating shock | 1500 G |
Weight & dimensions | |
---|---|
Width | 70 mm |
Depth | 100 mm |
Height | 9.5 mm |
Weight | 76 g |
Packaging data | |
---|---|
Manual |
Other features | |
---|---|
Product colour | Aluminium |
Internal |
Uk has collected 16 expert reviews for Zalman F1 2.5" 240 GB Serial ATA III MLC and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
techradar.com
Updated:
2012-01-27 02:14:00
2012-01-27 02:14:00
Average rating:90
No you haven't woken up in a strange parallel universe where everybody's making everybody else's products. And yes, the Zalman SSD-F1 Series 240GB is made by the same Zalman that makes all those fancy-looking CPU coolers, among other things. In fact this...
Last week we told you about the Zalman F1 120GB SSD and today we have the larger 240GB model. The F1 Series isn't Zalman's first go at an SSD. Two years ago, we tested the N Series and when it was released Zalman also launched the S Series. The F1 is...
My goal for Computex Taipei this year was to search out new SSDs and new markets - to boldly go where no man has.... you get the idea. We had a lot of success and came home with many new products sold in countries we rarely visit, but have many reade...
techradar.com/au/
Updated:
2014-04-14 03:00:20
2014-04-14 03:00:20
Average rating:90
No you haven't woken up in a strange parallel universe where everybody's making everybody else's products. And yes, the Zalman SSD-F1 Series 240GB is made by the same Zalman that makes all those fancy-looking CPU coolers, among other things.In fact this a...
SSDs serve up data quickly, and prices are low enough that some enthusiasts may want SSDs for data storage. Does the file system you use matter? We compare performance between FAT32, NTFS, and the newer exFAT file systems on two popular SSD architectur...
xbitlabs.com
Updated:
2012-01-26 02:34:46
2012-01-26 02:34:46
Average rating:0
Solid state drives have made up one of the most rapidly developing segments of the computer component market. The number of SSD products has been growing along with the number of brands offering them. Some of those brands are quite surprising, just lik...
Solid state drives offer much better performance than traditional mechanical hard drives, so they are ideal for those who want the best possible performance from their system. Today we are going to look at two 60 GB SSDs, the Kingston SSDNow V+200 and...