- Brand : ITB
- Product name : AMCHTS525T
- Product code : AMCHTS525T
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 5510
- Info modified on : 14 Jul 2020 10:52:31
-
Short summary description ITB AMCHTS525T TV mount 147.3 cm (58") Black
:
ITB AMCHTS525T, 94 cm (37"), 147.3 cm (58"), 100 x 100 mm, 800 x 400 mm, 0 - 15°, Black
-
Long summary description ITB AMCHTS525T TV mount 147.3 cm (58") Black
:
ITB AMCHTS525T. Maximum weight capacity: 56.7 kg, Minimum screen size: 94 cm (37"), Maximum screen size: 147.3 cm (58"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 800 x 400 mm. Tilt angle range: 0 - 15°. Product colour: Black