- Brand : Gembird
- Product name : EG-PWC-022
- Product code : EG-PWC-022
- Category : Power Adapters & Inverters
- Data-sheet quality : created/standardized by Icecat
- Product views : 6494
- Info modified on : 04 Apr 2019 14:00:00
-
Long product name Gembird EG-PWC-022 power adapter/inverter Auto 600 W Black
:
EG-PWC-022, 5V, 600W, 1.1 kg
-
Short summary description Gembird EG-PWC-022 power adapter/inverter Auto 600 W Black
:
Gembird EG-PWC-022, Camera, Auto, 20-30 V, 600 W, 240 V, 50 Hz
-
Long summary description Gembird EG-PWC-022 power adapter/inverter Auto 600 W Black
:
Gembird EG-PWC-022. Purpose: Camera, Power supply type: Auto, Input voltage: 20-30 V. Product colour: Black, LED indicators: Status. Cable length: 0.7 m, Width: 245 mm, Depth: 100 mm