Wrapsol Original Laptop screen protector

  • Brand : Wrapsol
  • Product name : Original
  • Product code : COAP010
  • Category : Laptop Accessories
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 12440
  • Info modified on : 07 Mar 2024 15:34:52
  • Warranty: : Lifetime
  • Long product name Wrapsol Original Laptop screen protector :

    Polyurethane, Transparent, Front, Back

  • Short summary description Wrapsol Original Laptop screen protector :

    Wrapsol Original, Laptop screen protector, Apple, MacBook Air 11", Polyurethane, 1 pc(s)

  • Long summary description Wrapsol Original Laptop screen protector :

    Wrapsol Original. Product type: Laptop screen protector, Brand compatibility: Apple, Compatibility: MacBook Air 11". Quantity per pack: 1 pc(s)

Reviews
Updated:
2014-01-03 21:33:24
Average rating:60
Uk has collected 1 expert review for Wrapsol Original Laptop screen protector and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
ilounge.com
Updated:
2014-01-03 21:33:24
Average rating:60
UltraTough Clear Skins is a wet-application set; the film for both the front and back of the tablet adheres when combined with the contents of the two packets of application gel. Also included in the set are a pre-moistened cleaning cloth and a fabri...