- Brand : Opticon
- Product name : PHL8112
- Product code : 11864
- GTIN (EAN/UPC) : 0051122118647
- Category : Barcode Readers
- Data-sheet quality : created/standardized by Icecat
- Product views : 11423
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Opticon PHL8112 Black
:
PHL8112 - 1D/2D, 100scans/sec, 3.5" TFT, 240x320, Intel PXA270 32-bit RISC 520Mhz, 128MB RAM, 128MB Flash, SD+HC, RS232, USB, IrDA, Bluetooth, Wi-Fi, 3.7V, 2200mAh Li-Ion, 350g, Black, Windows CE 5.0
-
Short summary description Opticon PHL8112 Black
:
Opticon PHL8112, 100 reads/s, 650 nm, -20 - 20°, -35 - 35°, 8 - 50°, JAN/UPC/EAN incl. add on, Codabar/NW-7, Code 11, Code 39, Code 93, Code 128, GS1-128 (EAN-128),...
-
Long summary description Opticon PHL8112 Black
:
Opticon PHL8112. Read rate (max): 100 reads/s, Wavelength: 650 nm, Tilt reading angle: -20 - 20°. Standard interfaces: USB, RS-232, Keyboard wedge, IrDA, Bluetooth, Wireless LAN. Product colour: Black, International Protection (IP) code: IP65, Keys quantity: 29 keys. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2200 mAh, Input voltage: 3.7 V. Weight: 350 g