- Brand : Nady Systems
- Product name : UIC-80PP
- Product code : UIC-80PP
- Category : Audio Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 10779
- Info modified on : 08 Oct 2021 11:17:32
-
Long product name Nady Systems UIC-80PP audio cable 2.4 m 6.35mm USB Type-A Black
:
UIC-80PP - 2 Phono ¼" Mono Plug IN, 2 Phono ¼" Mono Plug OUT
-
Short summary description Nady Systems UIC-80PP audio cable 2.4 m 6.35mm USB Type-A Black
:
Nady Systems UIC-80PP, 6.35mm, Male, USB Type-A, Male, 2.4 m, Black
-
Long summary description Nady Systems UIC-80PP audio cable 2.4 m 6.35mm USB Type-A Black
:
Nady Systems UIC-80PP. Connector 1: 6.35mm, Connector 1 gender: Male, Connector 2: USB Type-A, Connector 2 gender: Male, Cable length: 2.4 m, Product colour: Black
Country | Distributor |
---|---|
|
1 distributor(s) |