- Brand : Daikin
- Product name : 3MXS68G
- Product code : 3MXS68G
- Category : Split-System Air Conditioners
- Data-sheet quality : created/standardized by Icecat
- Product views : 57996
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description Daikin 3MXS68G air conditioner Air conditioner outdoor unit
:
Daikin 3MXS68G, Air conditioner outdoor unit, Cooling, Heating, 8400 W, 10600 W, R410A, Rotary
-
Long summary description Daikin 3MXS68G air conditioner Air conditioner outdoor unit
:
Daikin 3MXS68G. Type: Air conditioner outdoor unit, Air conditioner functions: Cooling, Heating, Cooling capacity in watts (max): 8400 W. Power consumption (cooling) (max): 3330 W, Power consumption (heating) (max): 3030 W, Power requirements: 230V, 50Hz. Outdoor unit noise level: 49 dB, Outdoor unit weight: 58 kg, Outdoor unit dimensions (WxDxH): 936 x 300 x 735 mm