- Brand : Daikin
- Product name : ARX25JV
- Product code : ARX25JV
- GTIN (EAN/UPC) : 4906938916559
- Category : Split-System Air Conditioners
- Data-sheet quality : created/standardized by Icecat
- Product views : 19766
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description Daikin ARX25JV air conditioner Split system
:
Daikin ARX25JV, Split system, Cooling, Heating, R410A, Rotary, 15 m, 230V, 50Hz
-
Long summary description Daikin ARX25JV air conditioner Split system
:
Daikin ARX25JV. Type: Split system, Air conditioner functions: Cooling, Heating, Refrigerating medium: R410A. Power requirements: 230V, 50Hz. Outdoor unit noise level: 47 dB, Outdoor unit weight: 28 kg, Outdoor unit dimensions (WxDxH): 658 x 275 x 550 mm