- Brand : Daikin
- Product name : ARX35JV
- Product code : ARX35JV
- GTIN (EAN/UPC) : 4906938916566
- Category : Split-System Air Conditioners
- Data-sheet quality : created/standardized by Icecat
- Product views : 19153
- Info modified on : 07 Mar 2024 15:34:52
-
Short summary description Daikin ARX35JV air conditioner Split system
:
Daikin ARX35JV, Split system, Cooling, Heating, R410A, Rotary, 15 m, 230V, 50Hz
-
Long summary description Daikin ARX35JV air conditioner Split system
:
Daikin ARX35JV. Type: Split system, Air conditioner functions: Cooling, Heating, Refrigerating medium: R410A. Power requirements: 230V, 50Hz. Outdoor unit noise level: 48 dB, Outdoor unit weight: 30 kg, Outdoor unit dimensions (WxDxH): 658 x 275 x 550 mm