- Brand : Hoover
- Product name : TCP 1805
- Product code : TCP1805
- Category : Vacuums
- Data-sheet quality : created/standardized by Icecat
- Product views : 52539
- Info modified on : 27 Oct 2023 10:32:45
-
Short summary description Hoover TCP 1805 2 L Cylinder vacuum Dry 1800 W Dust bag
:
Hoover TCP 1805, 1800 W, Cylinder vacuum, Dry, Dust bag, 2 L, Micro
-
Long summary description Hoover TCP 1805 2 L Cylinder vacuum Dry 1800 W Dust bag
:
Hoover TCP 1805. Maximum input power: 1800 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 2 L. Vacuum air filtering: Micro, Dirt separating method: Filtering, Noise level: 81 dB. Product colour: Red, Silver
Embed the product datasheet into your content
Power | |
---|---|
Suction power | 290 AW |
Maximum input power | 1800 W |
Variable power |
Design | |
---|---|
Dust capacity | 2 L |
Type | Cylinder vacuum |
Cleaning type | Dry |
Product colour | Red, Silver |
Tube type | Telescopic |
Tube material | Metal |
Flexible hose | |
Cordless | |
Dust container type | Dust bag |
Performance | |
---|---|
Vacuum air filtering | Micro |
Dirt separating method | Filtering |
Air filtration stages quantity | 5 |
Performance | |
---|---|
Proper use | Home |
Cleaning surfaces | Carpet, Hard floor |
Noise level | 81 dB |
Operating radius | 8 m |
Ergonomics | |
---|---|
Cord length | 5 m |
Cord storage | |
Automatic cord rewinder | |
Dust container full indicator |
Weight & dimensions | |
---|---|
Width | 238 mm |
Depth | 285 mm |
Height | 400 mm |
Weight | 4.4 kg |
Packaging content | |
---|---|
Vacuum brushes included | Dusting brush |
Crevice tool |