- Brand : Acco
- Product name : Quartet
- Product code : 3640TE
- Category : Whiteboards
- Data-sheet quality : created/standardized by Icecat
- Product views : 24687
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Acco Quartet whiteboard
:
6' x 4', 74", Reversible, Metal
-
Short summary description Acco Quartet whiteboard
:
Acco Quartet, Metal, White, 1828.8 mm, 1219.2 mm
-
Long summary description Acco Quartet whiteboard
:
Acco Quartet. Material: Metal, Product colour: White. Width: 1828.8 mm, Height: 1219.2 mm