- Brand : BTC
- Product name : 5105U
- Product code : 5105U
- Category : Keyboards
- Data-sheet quality : created/standardized by Icecat
- Product views : 24640
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name BTC 5105U keyboard USB Black
:
5Vdc, 50 mA, 700g, Black
-
Short summary description BTC 5105U keyboard USB Black
:
BTC 5105U, Full-size (100%), Wired, USB, Black
-
Long summary description BTC 5105U keyboard USB Black
:
BTC 5105U. Keyboard form factor: Full-size (100%), Connectivity technology: Wired, Device interface: USB. Product colour: Black