- Brand : Lenmar
- Product name : LBZ329T
- Product code : LBZ329T
- GTIN (EAN/UPC) : 0029521833409
- Category : Laptop Spare Parts
- Data-sheet quality : created/standardized by Icecat
- Product views : 9714
- Info modified on : 19 Nov 2020 09:43:20
- Warranty: : 1 Year
-
Long product name Lenmar LBZ329T laptop spare part Battery
:
Lithium Ion, 8800 mAh, 10.8V, 95Wh, Black
-
Short summary description Lenmar LBZ329T laptop spare part Battery
:
Lenmar LBZ329T, Battery
-
Long summary description Lenmar LBZ329T laptop spare part Battery
:
Lenmar LBZ329T. Type: Battery