- Brand : Opticon
- Product name : OPI2201
- Product code : 12097
- Category : Barcode Readers
- Data-sheet quality : created/standardized by Icecat
- Product views : 13566
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Opticon OPI2201 Handheld bar code reader Laser White
:
OPI2201, 1 LED (red/green/orange), Ver. 1.1, HID/VCP, USB-A connector, Max. 350mA (scanning), max. 75mA (standby), Aiming laser diode, illumination LEDs, CMOS area sensor, SXGA (1.3 million pixels), gray scale, Up to 30 fps, after auto-focus activation (100 ms after triggering)
-
Short summary description Opticon OPI2201 Handheld bar code reader Laser White
:
Opticon OPI2201, Handheld bar code reader, Laser, Code 11, Code 128, Code 39, Code 93, GS1-128 (UCC/EAN-128), MSI, MicroPDF417, PDF417, 0.127 mm, 100 reads/s
-
Long summary description Opticon OPI2201 Handheld bar code reader Laser White
:
Opticon OPI2201. Type: Handheld bar code reader, Sensor type: Laser, Linear (1D) barcodes supported: Code 11, Code 128, Code 39, Code 93, GS1-128 (UCC/EAN-128), MSI. Connectivity technology: Wired, Standard interfaces: USB, Cable length: 1.8 m. Product colour: White. Power source type: AC, Input voltage: 6.5 V, Power consumption: 350 mA. Weight: 175 g, Width: 72 mm, Depth: 175 mm