- Brand : Paxton
- Product name : Net2 classic 1 door controller, 12V 2A PSU, Metal cabinet
- Product code : 411-381-US
- Category : Security Access Control Systems
- Data-sheet quality : created/standardized by Icecat
- Product views : 8972
- Info modified on : 21 Oct 2022 10:32:10
- Warranty: :
-
Long product name Paxton Net2 classic 1 door controller, 12V 2A PSU, Metal cabinet
:
411-381-US, Net2 classic 1 door ACU
-
Short summary description Paxton Net2 classic 1 door controller, 12V 2A PSU, Metal cabinet
:
Paxton Net2 classic 1 door controller, 12V 2A PSU, Metal cabinet, White, 232 x 80 x 320 mm, 350 mA, 0 - 45 °C
-
Long summary description Paxton Net2 classic 1 door controller, 12V 2A PSU, Metal cabinet
:
Paxton Net2 classic 1 door controller, 12V 2A PSU, Metal cabinet. Product colour: White. Dimensions (WxDxH): 232 x 80 x 320 mm. Power consumption: 350 mA