- Brand : Paxton
- Product name : Net2 nano 1 door controller – Plastic housing
- Product code : 654-549-US
- Category : Security Access Control Systems
- Data-sheet quality : created/standardized by Icecat
- Product views : 7706
- Info modified on : 25 Jul 2022 12:32:55
-
Long product name Paxton Net2 nano 1 door controller – Plastic housing
:
1 Door ACU, 50 Codes Max, 8 Digits Length, 2.405GHz, 30m Distance, 12VDC, Plastic
-
Short summary description Paxton Net2 nano 1 door controller – Plastic housing
:
Paxton Net2 nano 1 door controller – Plastic housing, 2405 MHz, Grey, FCC, 30 m, 200 x 78 x 200 mm, 12V
-
Long summary description Paxton Net2 nano 1 door controller – Plastic housing
:
Paxton Net2 nano 1 door controller – Plastic housing. Operating frequency: 2405 MHz, Product colour: Grey, Certification: FCC. Maximum operating distance: 30 m. Dimensions (WxDxH): 200 x 78 x 200 mm. Power requirements: 12V, Power consumption: 120 mA