- Brand : ASUS
- Product family : ET
- Product name : ET2210INTS
- Product code : 90PT0061000760C
- Category : All-in-One PCs/Workstations
- Data-sheet quality : created/standardized by Icecat
- Product views : 21204
- Info modified on : 14 Mar 2024 19:35:51
-
Long product name ASUS ET ET2210INTS Intel® Core™ i3 i3-2120 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Wi-Fi 4 (802.11n) Black, Grey
:
ET2210INTS - Intel Core i3-2120 (3M Cache, 3.30 GHz), 21.5" 16:9 1920x1080 Multi Touch, 4GB DDR3 1333MHz, 1000Gb SATA HDD, DVD SuperMulti, nVidia GeForce GT520M 1Gb, 1.3M WebCam, Gigabit Ethernet, WLAN 802.11 b/g/n, Windows 7 Home Premium (64-bit), Keyboard, Mouse
-
ASUS ET ET2210INTS Intel® Core™ i3 i3-2120 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Wi-Fi 4 (802.11n) Black, Grey
:
Centerpiece at Home
All-in-One PC ET2210 Series, available in 21.5" large screen sizes, suits your needs perfectly. From its elegant design with great curves all around and advanced features to the easy- and fun-to-use optional multi-touch screen, ET2210 Series will become the centerpiece of your family's entertainment. Plus, the elegant pedestal design provides effortless tilt adjustment and superb stability.
Full HD Screen
The 21.5” 16:9 Full HD LED screen of the ET2210 delivers more details of the high definition content ; brings you more pleasure while playing games or watching movies. Its super-sharp colors enhance your high-definition entertainment, graphics-intensive creative tasks, productivity applications, gaming adventures and Internet surfing. ET2210 Series features HDMI input/output, making it easy and convenient to project video content, or convert for a separate display.
Latest Graphics
Armed with a powerful NVIDIA graphics card with 1GB VRAM, select ET2210 Series handily render intense HD video and large files without placing huge demands on the CPU. ET2210 Series also makes use of their 802.11b/g/n wireless with an integrated webcam and microphone to keep you connected to your family and friends.
Enjoy Entertainment
With pristine HD resolution and stunning clarity, Blu-ray Disc™ technology is the ultimate way to enjoy your entertainment. You can even burn your videos to DVD media to share with your family and friends.
USB3.0 10 Times Faster
USB 3.0 is capable of providing a bandwidth of about 5Gbps or around 10 times the bandwidth of the current USB2.0. This allows for faster transfers of heavy files like video, photos and more between a multitude of devices like compatible external hard drives and cameras. A high-speed transfer rate to significantly reduce data transmission times will let you spend less time waiting and more on the task on hand.
asus@vibe - an online Entertainment Content Store
asus@vibe is a one-stop entertainment platform that serves as a value-added service. With the asus@vibe platform, users can access or download a wealth of exciting and engaging digital content such as music, videos, games, magazines, e-books, as well as tune into their favorite radio stations and stream live TV anytime and anywhere!
Multi-touch screen
The optical multi-touch screen is considerably better than the resistive and capacitive multi-touch screen available on the market today, delivering better performance in terms of image clarity and reliability. The optical multi-touch screen lets you pinch- zoom or rotate images, and lets you scroll through webpage with ease.
Life-like Surround Sound with DTS
In addition to the SonicMaster premium sound tech, ET2210 Series also has the DTS Surround Sensation|Ultra-PC™ to achieve superior audio performance. DTS Surround Sensation UltraPC uses advanced processing technology to deliver an incredible surround sound effect. Whether the audio source is stereo or surround, ET2210 creates a virtual surround sound experience for you to be fully immersive. Experience sound that is more immersive, clearer, and more spacious than you may have thought was possible for a PC. -
Short summary description ASUS ET ET2210INTS Intel® Core™ i3 i3-2120 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Wi-Fi 4 (802.11n) Black, Grey
:
ASUS ET ET2210INTS, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 7 Home Premium
-
Long summary description ASUS ET ET2210INTS Intel® Core™ i3 i3-2120 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Wi-Fi 4 (802.11n) Black, Grey
:
ASUS ET ET2210INTS. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black, Grey
Display | |
---|---|
Display diagonal | 54.6 cm (21.5") |
Display resolution | 1920 x 1080 pixels |
Touchscreen | |
HD type | Full HD |
LED backlight | |
Touch technology | Multi-touch |
Native aspect ratio | 16:9 |
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel® Core™ i3 |
Processor generation | 2nd gen Intel® Core™ i3 |
Processor model | i3-2120 |
Processor cores | 2 |
Processor threads | 4 |
Processor frequency | 3.3 GHz |
Processor cache | 3 MB |
Processor cache type | Smart Cache |
System bus rate | 5 GT/s |
Thermal Design Power (TDP) | 65 W |
PCI Express slots version | 2.0 |
Processor socket | LGA 1155 (Socket H2) |
Processor lithography | 32 nm |
Processor operating modes | 64-bit |
Bus type | DMI |
Processor codename | Sandy Bridge |
Processor series | Intel Core i3-2100 Desktop Series |
FSB Parity | |
Maximum number of PCI Express lanes | 16 |
Tcase | 69.1 °C |
CPU multiplier (bus/core ratio) | 33 |
Maximum internal memory supported by processor | 32 GB |
Conflict-Free processor | |
Memory types supported by processor | DDR3 1066/1333 |
Memory bandwidth supported by processor (max) | 21 GB/s |
Memory channels supported by processor | Dual |
ECC supported by processor |
Memory | |
---|---|
Internal memory | 4 GB |
Internal memory type | DDR3-SDRAM |
Maximum internal memory | 8 GB |
Memory clock speed | 1333 MHz |
Storage | |
---|---|
Total storage capacity | 1 TB |
Optical drive type | DVD Super Multi |
Card reader integrated | |
Compatible memory cards | MMC, SD, SDHC |
Graphics | |
---|---|
Discrete graphics card memory | 1.02 TB |
Discrete graphics memory type | GDDR3 |
On-board graphics card | |
On-board graphics card family | Intel® HD Graphics |
On-board graphics card model | Intel® HD Graphics 2000 |
On-board graphics card base frequency | 850 MHz |
On-board graphics card dynamic frequency (max) | 1100 MHz |
Number of displays supported (on-board graphics) | 2 |
On-board graphics card ID | 0x102 |
Audio | |
---|---|
Number of speakers | 2 |
Built-in microphone | |
Audio system | Sonic Master |
Camera | |
---|---|
Built-in camera |
Network | |
---|---|
Wi-Fi | |
Top Wi-Fi standard | Wi-Fi 4 (802.11n) |
Wi-Fi standards | 802.11b, 802.11g, Wi-Fi 4 (802.11n) |
Ethernet LAN | |
Ethernet LAN data rates | 10, 100, 1000 Mbit/s |
Ports & interfaces | |
---|---|
Ethernet LAN (RJ-45) ports | 1 |
USB 2.0 ports quantity | 3 |
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 2 |
HDMI ports quantity | 2 |
DVI port | |
Headphone outputs | 1 |
Ports & interfaces | |
---|---|
Microphone in | |
DC-in jack | |
eSATA/USB 2.0 ports quantity | 1 |
Design | |
---|---|
Product colour | Black, Grey |
Cable lock slot | |
Cable lock slot type | Kensington |
Performance | |
---|---|
Motherboard chipset | Intel® H61 |
Software | |
---|---|
Operating system architecture | 64-bit |
Operating system installed | Windows 7 Home Premium |
Processor special features | |
---|---|
Intel® Turbo Boost Technology | |
Intel® Hyper Threading Technology (Intel® HT Technology) | |
Intel® My WiFi Technology (Intel® MWT) | |
Intel® Identity Protection Technology (Intel® IPT) | |
Intel® Anti-Theft Technology (Intel® AT) | |
Intel® Wireless Display (Intel® WiDi) | |
Enhanced Intel SpeedStep Technology | |
Intel® Quick Sync Video Technology | |
Intel® Clear Video HD Technology (Intel® CVT HD) | |
Intel Clear Video Technology | |
Intel® Insider™ | |
Intel® InTru™ 3D Technology | |
Intel Flex Memory Access | |
Intel® AES New Instructions (Intel® AES-NI) | |
Intel Trusted Execution Technology | |
Intel Enhanced Halt State | |
Intel VT-x with Extended Page Tables (EPT) | |
Intel Demand Based Switching | |
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID) | |
Intel 64 | |
Execute Disable Bit | |
Idle States | |
Thermal Monitoring Technologies | |
Processor package size | 37.5 x 37.5 mm |
Supported instruction sets | AVX |
CPU configuration (max) | 1 |
Embedded options available | |
Intel Virtualization Technology for Directed I/O (VT-d) | |
Intel Identity Protection Technology version | 1.00 |
Intel Virtualization Technology (VT-x) | |
Intel Dual Display Capable Technology | |
Intel FDI Technology | |
Intel Rapid Storage Technology | |
Intel Fast Memory Access | |
Processor ARK ID | 53426 |
Weight & dimensions | |
---|---|
Width (with stand) | 5430 mm |
Depth (with stand) | 2090 mm |
Height (with stand) | 4320 mm |
Weight (with stand) | 8.3 kg |
Features | |
---|---|
Images Type Map |
Packaging content | |
---|---|
Mouse included | |
Keyboard included | |
Keyboard layout | QWERTY |
Other features | |
---|---|
Graphics card family | Intel, NVIDIA |
Cabling technology | 10/100/1000Base-T(X) |
Chassis type | All-in-One |
Display included | |
Megapixel (approx.) | 1.3 MP |
Number of processors installed | 1 |
Speakers | |
Intel segment tagging | Enterprise, Small Business |