SCOTT DJX 10i 2 channels

  • Brand : SCOTT
  • Product name : DJX 10i
  • Product code : DJX10I
  • GTIN (EAN/UPC) : 3250110016515
  • Category : Audio Mixers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 22490
  • Info modified on : 21 Oct 2022 10:32:10
  • Long product name SCOTT DJX 10i 2 channels :

    DJX 10i, iPod/iPhone Dock, USB

  • Short summary description SCOTT DJX 10i 2 channels :

    SCOTT DJX 10i, 2 channels

  • Long summary description SCOTT DJX 10i 2 channels :

    SCOTT DJX 10i. Channels quantity: 2 channels, Microphone Signal-to-Noise Ratio (SNR): 75 dB, Line Signal-to-Noise Ratio (SNR): 75 dB. Dimensions (WxDxH): 360 x 206.5 x 65.7 mm. Weight: 1.4 kg. Cables included: USB

Similar products
SCOTT
Product: DJX 100 TT
Product code: DJX 100 TT
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)