Sedna SE-KVM-USB-22 KVM switch Grey

  • Brand : Sedna
  • Product name : SE-KVM-USB-22
  • Product code : SE-KVM-USB-22
  • GTIN (EAN/UPC) : 4895135702426
  • Category : KVM Switches
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 16410
  • Info modified on : 03 Aug 2022 10:05:36
  • Long product name Sedna SE-KVM-USB-22 KVM switch Grey :

    SE-KVM-USB-22 USB 2 ports KVM Switch

  • Short summary description Sedna SE-KVM-USB-22 KVM switch Grey :

    Sedna SE-KVM-USB-22, 1920 x 1440 pixels, Grey

  • Long summary description Sedna SE-KVM-USB-22 KVM switch Grey :

    Sedna SE-KVM-USB-22. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels. Product colour: Grey. Display: LED. Cables included: USB, VGA

Distributors
Country Distributor
1 distributor(s)
2 distributor(s)
1 distributor(s)